IEC 60895
Conductive Clothing for Live Working at a Nominal Voltage up to 800 kV A.C.
inactive
Buy Now
| Organization: | IEC |
| Publication Date: | 1 January 1987 |
| Status: | inactive |
| Page Count: | 56 |
Document History
April 1, 2020
Live working – Conductive clothing
This document is applicable to conductive clothing, worn during live working (especially barehand working) on AC and DC electrical installations, to provide electrical continuity between all parts of...
February 1, 2003
Live working – Conductive clothing for use at nominal voltage up to 800 kV a.c. and ±600 kV d.c. CORRIGENDUM 1
A description is not available for this item.
August 1, 2002
Live working – Conductive clothing for use at nominal voltage up to 800 kV a.c. and ±600 kV d.c.
A description is not available for this item.
IEC 60895
January 1, 1987
Conductive Clothing for Live Working at a Nominal Voltage up to 800 kV A.C.
A description is not available for this item.