DLA - SMD-5962-02510 REV C

MICROCIRCUIT, HYBRID, LINEAR, 3.3 VOLT, SINGLE CHANNEL, DC-DC CONVERTER

inactive
Organization: DLA
Publication Date: 21 November 2006
Status: inactive
Page Count: 14
scope:

This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

March 9, 2021
MICROCIRCUIT, HYBRID, LINEAR, 3.3 VOLT, SINGLE CHANNEL, DC-DC CONVERTER
Scope. This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the...
September 14, 2015
MICROCIRCUIT, HYBRID, LINEAR, 3.3 VOLT, SINGLE CHANNEL, DC-DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
August 29, 2007
MICROCIRCUIT, HYBRID, LINEAR, 3.3 VOLT, SINGLE CHANNEL, DC-DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
May 31, 2007
MICROCIRCUIT, HYBRID, LINEAR, 3.3 VOLT, SINGLE CHANNEL, DC-DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
SMD-5962-02510 REV C
November 21, 2006
MICROCIRCUIT, HYBRID, LINEAR, 3.3 VOLT, SINGLE CHANNEL, DC-DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
August 24, 2004
MICROCIRCUIT, HYBRID, LINEAR, 3.3 VOLT, SINGLE CHANNEL, DC-DC CONVERTER
A description is not available for this item.
January 15, 2003
MICROCIRCUIT, HYBRID, LINEAR, 3.3 VOLT, SINGLE CHANNEL, DC-DC CONVERTER
A description is not available for this item.
November 30, 2001
MICROCIRCUIT, HYBRID, LINEAR, 3.3 VOLT, SINGLE CHANNEL, DC-DC CONVERTER
A description is not available for this item.

References

Advertisement