DLA - SMD-5962-98525 REV A
MICROCIRCUIT, HYBRID, LINEAR, PLUS/MINUS 5 VOLT, DUAL CHANNEL, DC/DC CONVERTER
inactive
| Organization: | DLA |
| Publication Date: | 4 August 2003 |
| Status: | inactive |
| Page Count: | 13 |
Document History
April 19, 2022
MICROCIRCUIT, HYBRID, LINEAR, ±5 VOLT, DUAL CHANNEL, DC/DC CONVERTER
Scope.
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes are available and are reflected in the Part...
October 12, 2017
MICROCIRCUIT, HYBRID, LINEAR, PLUS OR MINUS 5 VOLT, DUAL CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
June 7, 2010
MICROCIRCUIT, HYBRID, LINEAR, PLUS OR MINUS 5 VOLT, DUAL CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
March 24, 2008
MICROCIRCUIT, HYBRID, LINEAR, ±5 VOLT, DUAL CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
June 16, 2005
MICROCIRCUIT, HYBRID, LINEAR, PLUS/MINUS 5 VOLT, DUAL CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
SMD-5962-98525 REV A
August 4, 2003
MICROCIRCUIT, HYBRID, LINEAR, PLUS/MINUS 5 VOLT, DUAL CHANNEL, DC/DC CONVERTER
A description is not available for this item.
October 8, 1999
MICROCIRCUIT, HYBRID, LINEAR, PLUS/MINUS 5 VOLT, DUAL CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...