NPFC - MIL-DTL-32096

CARTRIDGE CASE, STEEL, 5-INCH, MK 9 MOD 3 (54 OR 62 CALIBER)

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 29 October 2002
Status: active
Page Count: 12
scope:

This specification covers the requirements for the 5-inch, 54- or 62-caliber steel cartridge case, herein referred to as the "cartridge case".

intended Use:

The Mark 9 Mod 3 steel cartridge cases, when assembled with their appropriate primers, plugs and propellant charges form complete charges which are used to fire the family of projectiles available... View More

Document History

Cartridge Case, Steel, 5-Inch, MK 9 Mod 3 (54 or 62 Caliber)
A description is not available for this item.
MIL-DTL-32096
October 29, 2002
CARTRIDGE CASE, STEEL, 5-INCH, MK 9 MOD 3 (54 OR 62 CALIBER)
The Mark 9 Mod 3 steel cartridge cases, when assembled with their appropriate primers, plugs and propellant charges form complete charges which are used to fire the family of projectiles available...
May 6, 2002
CARTRIDGE CASE, STEEL, 5-INCH, MK 9 MOD 3 (54 OR 62 CALIBER)
The Mark 9 Mod 3 steel cartridge cases, when assembled with their appropriate primers, plugs and propellant charges form complete charges which are used to fire the family of projectiles available...

References

Advertisement