NPFC - MIL-DTL-32096
CARTRIDGE CASE, STEEL, 5-INCH, MK 9 MOD 3 (54 OR 62 CALIBER)
inactive
Buy Now
| Organization: | NPFC |
| Publication Date: | 6 May 2002 |
| Status: | inactive |
| Page Count: | 11 |
scope:
This specification covers the requirements for the 5-inch, 54- or 62-caliber steel cartridge case, herein referred to as the "cartridge case."
intended Use:
The Mark 9 Mod 3 steel cartridge cases, when assembled with their appropriate primers, plugs and propellant charges form complete charges which are used to fire the family of projectiles available... View More
Document History
April 23, 2021
Cartridge Case, Steel, 5-Inch, MK 9 Mod 3 (54 or 62 Caliber)
A description is not available for this item.
October 29, 2002
CARTRIDGE CASE, STEEL, 5-INCH, MK 9 MOD 3 (54 OR 62 CALIBER)
The Mark 9 Mod 3 steel cartridge cases, when assembled with their appropriate primers, plugs and propellant charges form complete charges which are used to fire the family of projectiles available...
MIL-DTL-32096
May 6, 2002
CARTRIDGE CASE, STEEL, 5-INCH, MK 9 MOD 3 (54 OR 62 CALIBER)
The Mark 9 Mod 3 steel cartridge cases, when assembled with their appropriate primers, plugs and propellant charges form complete charges which are used to fire the family of projectiles available...