DLA - SMD-5962-93074 REV E

MICROCIRCUIT, HYBRID, LINEAR, PLUS 5 AND PLUS/MINUS 15 VOLT, TRIPLE CHANNEL, DC/DC CONVERTER

inactive
Organization: DLA
Publication Date: 20 October 1999
Status: inactive
Page Count: 13
scope:

This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest reliability) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

October 12, 2021
MICROCIRCUIT, HYBRID, LINEAR, +5 AND ±15-VOLT, TRIPLE CHANNEL, DC/DC CONVERTER
Scope. This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the...
September 17, 2015
MICROCIRCUIT, HYBRID, LINEAR, +5 AND ±15-VOLT, TRIPLE CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
June 24, 2008
MICROCIRCUIT, HYBRID, LINEAR, +5 AND ±15-VOLT, TRIPLE CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
October 1, 2007
MICROCIRCUIT, HYBRID, LINEAR, +5 AND ±15-VOLT, TRIPLE CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
July 18, 2003
MICROCIRCUIT, HYBRID, LINEAR, PLUS 5 AND PLUS/MINUS 15 VOLT, TRIPLE CHANNEL, DC/DC CONVERTER
A description is not available for this item.
SMD-5962-93074 REV E
October 20, 1999
MICROCIRCUIT, HYBRID, LINEAR, PLUS 5 AND PLUS/MINUS 15 VOLT, TRIPLE CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...
June 25, 1998
MICROCIRCUIT, HYBRID, LINEAR, PLUS 5 AND PLUS/MINUS 15 VOLT, TRIPLE CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...
January 21, 1998
MICROCIRCUIT, HYBRID, LINEAR, PLUS 5 AND PLUS/MINUS 15 VOLT, TRIPLE CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...
October 22, 1997
MICROCIRCUIT, HYBRID, LINEAR, PLUS 5 AND PLUS/MINUS 15 VOLT, TRIPLE CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...
October 18, 1995
MICROCIRCUIT, HYBRID, LINEAR, PLUS 5 AND PLUS/MINUS 15 VOLT, TRIPLE CHANNEL, DC/DC CONVERTER
A description is not available for this item.
June 15, 1995
MICROCIRCUIT, HYBRID, LINEAR, PLUS 5 AND PLUS/MINUS 15 VOLT, TRIPLE CHANNEL, DC/DC CONVERTER
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with...

References

Advertisement