IEC 60332-2-1

Tests on electric and optical fibre cables under fire conditions Part 2-1: Test for vertical flame propagation for a single small insulated wire or cable Apparatus

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 July 2004
Status: active
Page Count: 28
ICS Code (Cables): 29.060.20
ICS Code (Ignitability and burning behaviour of materials and products): 13.220.40
ICS Code (Electrical engineering in general): 29.020
scope:

This part of IEC 60332 specifies the test apparatus for testing the resistance to vertical flame propagation for a single small vertical electrical insulated conductor or cable, or optical fibre cable, under fire conditions.

The procedure, together with an informative annex of recommended requirements for performance, is given in IEC 60332-2-2.

Document History

IEC 60332-2-1
July 1, 2004
Tests on electric and optical fibre cables under fire conditions Part 2-1: Test for vertical flame propagation for a single small insulated wire or cable Apparatus
This part of IEC 60332 specifies the test apparatus for testing the resistance to vertical flame propagation for a single small vertical electrical insulated conductor or cable, or optical fibre...

References

Advertisement