FORD ESK-M2G365-A2

ADHESIVE, POLYURETHANE, TWO COMPONENT, SOLVENT FREE, METAL TO E-COATED METAL, ISOCYANATE COMPONENT

inactive
Buy Now
Organization: FORD
Publication Date: 1 February 1995
Status: inactive
Page Count: 4
scope:

1. SCOPE

The material defined by this specification is a isocyanate hardener which cures in connection with polyol based adhesive, mineral filled, solvent free to ESK-M2G365-A1 at room temperature within approx. 24 h to reach about 80 % of final adhesion strength.

Document History

February 3, 2015
ADHESIVE, POLYURETHANE, TWO COMPONENT, SOLVENT FREE, METAL TO E-COATED METAL, ISOCYANATE COMPONENT ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a isocyanate hardener which cures in connection with polyol based adhesive, mineral filled, solvent free to ESK-M2G365-A1 at room temperature within...
FORD ESK-M2G365-A2
February 1, 1995
ADHESIVE, POLYURETHANE, TWO COMPONENT, SOLVENT FREE, METAL TO E-COATED METAL, ISOCYANATE COMPONENT
1. SCOPE The material defined by this specification is a isocyanate hardener which cures in connection with polyol based adhesive, mineral filled, solvent free to ESK-M2G365-A1 at room temperature...

References

Advertisement