ASD-STAN - PREN 6076

Aerospace series Static seal elements O-Ring ethylene-propylene, moulded, phosphate ester resistant (-55 degrees C to 107 degrees C) Inch series

inactive
Organization: ASD-STAN
Publication Date: 1 December 2004
Status: inactive
Page Count: 6

Document History

April 1, 2015
Aerospace series Static seal elements O-Ring for straight thread tube fitting boss, ethylene-propylene, moulded, phosphate ester resistant (- 55 °C to 107 °C) Inch series
This standard specifies the characteristics of configuration, dimensions, tolerances and mass for moulded O-Ring seal elements, phosphate ester fluid resistant, for straight thread tube fitting boss...
PREN 6076
December 1, 2004
Aerospace series Static seal elements O-Ring ethylene-propylene, moulded, phosphate ester resistant (-55 degrees C to 107 degrees C) Inch series
A description is not available for this item.
Advertisement