ASD-STAN PREN 6076
Aerospace series Static seal elements O-Ring for straight thread tube fitting boss, ethylene-propylene, moulded, phosphate ester resistant (- 55 °C to 107 °C) Inch series
active, Most Current
Buy Now
| Organization: | ASD-STAN |
| Publication Date: | 1 April 2015 |
| Status: | active |
| Page Count: | 6 |
scope:
This standard specifies the characteristics of configuration, dimensions, tolerances and mass for moulded O-Ring seal elements, phosphate ester fluid resistant, for straight thread tube fitting boss for use as static seals in hydraulic systems for aerospace application.
Application temperature range: - 55 °C to 107 °C of continuous operation.
Document History
ASD-STAN PREN 6076
April 1, 2015
Aerospace series Static seal elements O-Ring for straight thread tube fitting boss, ethylene-propylene, moulded, phosphate ester resistant (- 55 °C to 107 °C) Inch series
This standard specifies the characteristics of configuration, dimensions, tolerances and mass for moulded O-Ring seal elements, phosphate ester fluid resistant, for straight thread tube fitting boss...
December 1, 2004
Aerospace series Static seal elements O-Ring ethylene-propylene, moulded, phosphate ester resistant (-55 degrees C to 107 degrees C) Inch series
A description is not available for this item.