DOD - DESC-DWG-88012
CAPACITORS, FIXED, METALLIZED PTFE (TEFLON) DIELECTRIC, HERMTICALLY SEALED
inactive
Buy Now
| Organization: | DOD |
| Publication Date: | 18 July 1988 |
| Status: | inactive |
| Page Count: | 10 |
scope:
This drawing describes the complete requirements for teflon dielectric capacitors.
The complete part number shall be as follows:
intended Use:
Capacitors conformed to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM... View More
Document History
May 21, 2013
CAPACITORS, FIXED, METALLIZED PTFE (TEFLON) DIELECTRIC, HERMETICALLY SEALED
Intended use. Capacitors conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not...
October 5, 2004
CAPACITORS, FIXED, METALLIZED PTFE (TEFLON) DIELECTRIC, HERMTICALLY SEALED
Capacitors conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...
June 28, 2000
CAPACITORS, FIXED, METALLIZED PTFE (TEFLON) DIELECTRIC, HERMTICALLY SEALED
Capacitors conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...
March 14, 1996
CAPACITORS, FIXED, METALLIZED PTFE (TEFLON) DIELECTRIC, HERMTICALLY SEALED
Capacitors conformed to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...
DESC-DWG-88012
July 18, 1988
CAPACITORS, FIXED, METALLIZED PTFE (TEFLON) DIELECTRIC, HERMTICALLY SEALED
Capacitors conformed to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...
January 5, 1988
CAPACITORS, FIXED, METALLIZED PTFE (TEFLON) DIELECTRIC, HERMTICALLY SEALED
A description is not available for this item.