DLA - DESC-DWG-88012 REV B
CAPACITORS, FIXED, METALLIZED PTFE (TEFLON) DIELECTRIC, HERMTICALLY SEALED
inactive
| Organization: | DLA |
| Publication Date: | 14 March 1996 |
| Status: | inactive |
| Page Count: | 12 |
scope:
This drawing describes the complete requirements for teflon dielectric capacitors.
The complete PIN shall be as follows:
intended Use:
Capacitors conformed to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM... View More
Document History
May 21, 2013
CAPACITORS, FIXED, METALLIZED PTFE (TEFLON) DIELECTRIC, HERMETICALLY SEALED
Intended use. Capacitors conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not...
October 5, 2004
CAPACITORS, FIXED, METALLIZED PTFE (TEFLON) DIELECTRIC, HERMTICALLY SEALED
Capacitors conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...
June 28, 2000
CAPACITORS, FIXED, METALLIZED PTFE (TEFLON) DIELECTRIC, HERMTICALLY SEALED
Capacitors conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...
DESC-DWG-88012 REV B
March 14, 1996
CAPACITORS, FIXED, METALLIZED PTFE (TEFLON) DIELECTRIC, HERMTICALLY SEALED
Capacitors conformed to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...
July 18, 1988
CAPACITORS, FIXED, METALLIZED PTFE (TEFLON) DIELECTRIC, HERMTICALLY SEALED
Capacitors conformed to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...
January 5, 1988
CAPACITORS, FIXED, METALLIZED PTFE (TEFLON) DIELECTRIC, HERMTICALLY SEALED
A description is not available for this item.