ETSI - PRETS 300 394-5-3
Terrestrial Trunked Radio (TETRA); Conformance Testing Specification; Part 5: Security; Sub-Part 3: Abstract Test Suite (ATS)
| Organization: | ETSI |
| Publication Date: | 1 January 1998 |
| Status: | inactive |
| Page Count: | 28 |
scope:
This ETS contains two Abstract Test Suites (ATS) to test the TETRA security protocols. The protocols are specified in ETS 300 392-7 [2] and ETS 300 396-6 [3]. The Test Suite Structure (TSS) and Test Puposes (TPs) for this ATS are defined in ETS 300 394-5-2 [1].
The objective of this test specification is to provide a basis for approval tests for TETRA equipment giving a high probability of air interface inter-operability between different manufacturer's TETRA equipment.
The ISO standard for the methodology of conformance testing, ISO/IEC 9646-1 [4], ISO/IEC 9646-2 [5], ISO/IEC 9646-3 [6] and ISO/IEC 9646-5 [7], as well as the ETSI rules for conformance testing, ETS 300 406 [9] and ETR 141 (see bibliography), are used as a basis for the test methodology.
Annex A provides the Tree and Tabular Combined Notation (TTCN) part of these ATS.
Annex B provides the Partial Protocol Implementation eXtra Information for Testing (PIXIT) Proforma of this ATS.
Annex C provides the Protocol Conformance Test Report (PCTR) Proforma of this ATS.
Document History