ETSI - PRETS 300 394-5-3

Terrestrial Trunked Radio (TETRA); Conformance Testing Specification; Part 5: Security; Sub-Part 3: Abstract Test Suite (ATS)

inactive
Organization: ETSI
Publication Date: 1 April 1999
Status: inactive
Page Count: 36
scope:

This ETS contains two Abstract Test Suites (ATSs) to test the TETRA security V+D and DMO protocols. The protocols are specified, respectively, in ETS 300 392-7 [2] and ETS 300 396-6 [3]. The Test Suite Structure (TSS) and Test Purposes (TPs) for these ATSs are defined in ETS 300 394-5-2 [1].

The objective of this test specification is to provide a basis for approval tests for TETRA equipment giving a high probability of air interface inter-operability between different manufacturer's TETRA equipment.

The ISO standard for the methodology of conformance testing, ISO/IEC 9646-1 [4], ISO/IEC 9646-2 [5], ISO/IEC 9646-3 [6] and ISO/IEC 9646-5 [7], as well as the ETSI rules for conformance testing, ETS 300 406 [9] and ETR 141 [10], are used as a basis for the test methodology.

Annex A and B provide the Tree and Tabular Combined Notation (TTCN) part of these ATSs.

Annex C and D provides the Partial Protocol Implementation eXtra Information for Testing (PIXIT) Proforma of these ATSs.

Annex E and F provides the Protocol Conformance Test Report (PCTR) Proforma of these ATSs.

 

Document History

July 1, 1999
Terrestrial Trunked Radio (TETRA); Conformance Testing Specification; Part 5: Security; Sub-Part 3: Abstract Test Suite (ATS)
A description is not available for this item.
PRETS 300 394-5-3
April 1, 1999
Terrestrial Trunked Radio (TETRA); Conformance Testing Specification; Part 5: Security; Sub-Part 3: Abstract Test Suite (ATS)
This ETS contains two Abstract Test Suites (ATSs) to test the TETRA security V+D and DMO protocols. The protocols are specified, respectively, in ETS 300 392-7 [2] and ETS 300 396-6 [3]. The Test...
January 1, 1998
Terrestrial Trunked Radio (TETRA); Conformance Testing Specification; Part 5: Security; Sub-Part 3: Abstract Test Suite (ATS)
This ETS contains two Abstract Test Suites (ATS) to test the TETRA security protocols. The protocols are specified in ETS 300 392-7 [2] and ETS 300 396-6 [3]. The Test Suite Structure (TSS) and Test...

References

Advertisement