ASD-STAN PREN 2952
Aerospace Series Heat Resisting Alloy NI-PH2601 Solution Treated and Cold Worked Bar for Forged Fasteners D Less Than or Equal to 50 mm 1270 MPa Less Than or Equal to Rm Less Than or Equal to 1550 MPa
active, Most Current
Buy Now
| Organization: | ASD-STAN |
| Publication Date: | 31 October 1995 |
| Status: | active |
| Page Count: | 4 |
scope:
This standard specifies the requirements relating to bar for forged fasteners, D < 50 mm, solution treated and cold worked, in heat resisting alloy NI-PH2601, 1270 MPa < Rm < 1550 MPa, for aerospace applications.
Document History
ASD-STAN PREN 2952
October 31, 1995
Aerospace Series Heat Resisting Alloy NI-PH2601 Solution Treated and Cold Worked Bar for Forged Fasteners D Less Than or Equal to 50 mm 1270 MPa Less Than or Equal to Rm Less Than or Equal to 1550 MPa
This standard specifies the requirements relating to bar for forged fasteners, D < 50 mm, solution treated and cold worked, in heat resisting alloy NI-PH2601, 1270 MPa < Rm < 1550 MPa, for aerospace...
January 1, 1988
Heat Resisting Nickel Base Alloy (Ni-P1OOHT) Solution Treated and Cold Worked Bar for Hot Upset Forging for Fasteners 3 Less Than or Equal to D Less Than or Equal to 30 mm
A description is not available for this item.