ASD-STAN - PREN 2952

Heat Resisting Nickel Base Alloy (Ni-P1OOHT) Solution Treated and Cold Worked Bar for Hot Upset Forging for Fasteners 3 Less Than or Equal to D Less Than or Equal to 30 mm

inactive
Organization: ASD-STAN
Publication Date: 1 January 1988
Status: inactive
Page Count: 4

Document History

October 31, 1995
Aerospace Series Heat Resisting Alloy NI-PH2601 Solution Treated and Cold Worked Bar for Forged Fasteners D Less Than or Equal to 50 mm 1270 MPa Less Than or Equal to Rm Less Than or Equal to 1550 MPa
This standard specifies the requirements relating to bar for forged fasteners, D < 50 mm, solution treated and cold worked, in heat resisting alloy NI-PH2601, 1270 MPa < Rm < 1550 MPa, for aerospace...
PREN 2952
January 1, 1988
Heat Resisting Nickel Base Alloy (Ni-P1OOHT) Solution Treated and Cold Worked Bar for Hot Upset Forging for Fasteners 3 Less Than or Equal to D Less Than or Equal to 30 mm
A description is not available for this item.
Advertisement