NPFC - MIL-PRF-19500/657

SEMICONDUCTOR DEVICE, FIELD EFFECT, RADIATION HARDENED, TRANSISTOR DIE, N and P CHANNEL, SILICON VARIOUS TYPES JANHC, AND JANKC

inactive
Buy Now
Organization: NPFC
Publication Date: 22 February 2000
Status: inactive
Page Count: 13
scope:

This specification covers the performance requirements for N and P-channel, enhancement-mode, MOSFET, radiation hardened, power transistor die. Two levels of product assurance are provided for each device type as specified in MIL-PRF-19500.

intended Use:

The notes specified in MIL-PRF-19500 are applicable to this specification.

Document History

March 10, 2020
TRANSISTOR, SILICON, N AND P-CHANNEL, FIELD EFFECT, RADIATION HARDENED, UNENCAPSULATED DIE, VARIOUS TYPES, QUALITY LEVELS JANHC AND JANKC
Scope. This specification covers the performance requirements for N and P-channel, enhancement-mode, MOSFET, radiation hardened, power transistor die. Two levels of product assurance (JANHC and...
December 9, 2015
Semiconductor Device, Field Effect, Radiation Hardened, Transistor Die, N and P-Channel, Silicon Various Types JANHC and JANKC
A description is not available for this item.
January 26, 2011
SEMICONDUCTOR DEVICE, FIELD EFFECT, RADIATION HARDENED, TRANSISTOR DIE, N AND P-CHANNEL, SILICON VARIOUS TYPES JANHC AND JANKC
This specification covers the performance requirements for N and P-channel, enhancement-mode, MOSFET, radiation hardened, power transistor die. Two levels of product assurance are provided for each...
December 6, 2004
SEMICONDUCTOR DEVICE, FIELD EFFECT, RADIATION HARDENED, TRANSISTOR DIE, N AND P-CHANNEL, SILICON VARIOUS TYPES JANHC, AND JANKC
A description is not available for this item.
MIL-PRF-19500/657
February 22, 2000
SEMICONDUCTOR DEVICE, FIELD EFFECT, RADIATION HARDENED, TRANSISTOR DIE, N and P CHANNEL, SILICON VARIOUS TYPES JANHC, AND JANKC
This specification covers the performance requirements for N and P-channel, enhancement-mode, MOSFET, radiation hardened, power transistor die. Two levels of product assurance are provided for each...
December 23, 1997
SEMICONDUCTOR DEVICE, FIELD EFFECT, RADIATION HARDENED, TRANSISTOR DIE, N AND P-CHANNEL, SILICON VARIOUS TYPES JANHC, AND JANKC
This specification covers the performance requirements for N and P-channel, enhancement-mode, MOSFET, radiation hardened, power transistor die. Two levels of product assurance are provided for each...

References

Advertisement