NPFC - MIL-PRF-19500/657
Semiconductor Device, Field Effect, Radiation Hardened, Transistor Die, N and P-Channel, Silicon Various Types JANHC and JANKC
inactive
Buy Now
| Organization: | NPFC |
| Publication Date: | 9 December 2015 |
| Status: | inactive |
| Page Count: | 1 |
Document History
March 10, 2020
TRANSISTOR, SILICON, N AND P-CHANNEL, FIELD EFFECT, RADIATION HARDENED, UNENCAPSULATED DIE, VARIOUS TYPES, QUALITY LEVELS JANHC AND JANKC
Scope.
This specification covers the performance requirements for N and P-channel, enhancement-mode, MOSFET, radiation hardened, power transistor die. Two levels of product assurance (JANHC and...
MIL-PRF-19500/657
December 9, 2015
Semiconductor Device, Field Effect, Radiation Hardened, Transistor Die, N and P-Channel, Silicon Various Types JANHC and JANKC
A description is not available for this item.
January 26, 2011
SEMICONDUCTOR DEVICE, FIELD EFFECT, RADIATION HARDENED, TRANSISTOR DIE, N AND P-CHANNEL, SILICON VARIOUS TYPES JANHC AND JANKC
This specification covers the performance requirements for N and P-channel, enhancement-mode, MOSFET, radiation hardened, power transistor die. Two levels of product assurance are provided for each...
December 6, 2004
SEMICONDUCTOR DEVICE, FIELD EFFECT, RADIATION HARDENED, TRANSISTOR DIE, N AND P-CHANNEL, SILICON VARIOUS TYPES JANHC, AND JANKC
A description is not available for this item.
February 22, 2000
SEMICONDUCTOR DEVICE, FIELD EFFECT, RADIATION HARDENED, TRANSISTOR DIE, N and P CHANNEL, SILICON VARIOUS TYPES JANHC, AND JANKC
This specification covers the performance requirements for N and P-channel, enhancement-mode, MOSFET, radiation hardened, power transistor die. Two levels of product assurance are provided for each...
December 23, 1997
SEMICONDUCTOR DEVICE, FIELD EFFECT, RADIATION HARDENED, TRANSISTOR DIE, N AND P-CHANNEL, SILICON VARIOUS TYPES JANHC, AND JANKC
This specification covers the performance requirements for N and P-channel, enhancement-mode, MOSFET, radiation hardened, power transistor die. Two levels of product assurance are provided for each...