DLA - SMD-5962-94535

MICROCIRCUIT, LINEAR, HIGH SPEED, TRACK AND HOLD AMPLIFIER, HYBRID

active, Most Current
Organization: DLA
Publication Date: 24 March 1994
Status: active
Page Count: 12
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with MIL-H-38534. Two product assurance classes, military high reliability (device class H) and space application (device class K) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device classes H and K RHA marked devices shall meet the MIL-H-38534 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 AD9100SD High speed, track and hold amplifier

This device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation H or K Certification and qualification to MIL-H-38534

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style X See figure 1 20 Dual-in-line

The lead finish shall be as specified in MIL-H-38534 for classes H and K. Finish Letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Supply voltages (±VS) . . . . . . . . . . . . . . . . . . . . ±6 V dc Continuous output current . . . . . . . . . . . . . . . . . . 70 mA Analog input voltage . . . . . . . . . . . . . . . . . . . . ±5 V dc Power dissipation (PD) . . . . . . . . . . . . . . . . . . . 1.25 W Junction temperature (TJ) . . . . . . . . . . . . . . . . . . +175°C Lead temperature (soldering, 10 seconds) . . . . . . . . . . +300°C Storage temperature range . . . . . . . . . . . . . . . . . . −65°C to +150°C

Supply voltages: (+VS) . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . +5 V dc (−VS) . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . −5.2 V dc Case operating temperature range (TC) . . . . . . . . . . . . . . . . −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

SMD-5962-94535
March 24, 1994
MICROCIRCUIT, LINEAR, HIGH SPEED, TRACK AND HOLD AMPLIFIER, HYBRID
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with...

References

Advertisement