IEC 60974-4

Arc welding equipment – Part 4: In-service inspection and testing

inactive
Buy Now
Organization: IEC
Publication Date: 1 October 2006
Status: inactive
Page Count: 38
ICS Code (Welding, brazing and soldering): 25.160
scope:

This part of IEC 60974 specifies test procedures for in-service inspection and, after repair, to ensure electrical safety. These test procedures are also applicable for maintenance.

This standard is applicable to power sources together with ancillary equipment for arc welding, cutting and allied processes built in conformity with IEC 60974-1.

This standard is not applicable to testing of new power sources or engine-driven power sources.

NOTE For a power source not built in accordance with IEC 60974-1, see Annex C.

Document History

July 1, 2016
Arc welding equipment – Part 4: Periodic inspection and testing
This part of IEC 60974 specifies test procedures for periodic inspection and, after repair, to ensure electrical safety. These test procedures are also applicable for maintenance. This standard is...
August 1, 2010
Arc welding equipment – Part 4: Periodic inspection and testing
This part of IEC 60974 specifies test procedures for periodic inspection and, after repair, to ensure electrical safety. These test procedures are also applicable for maintenance. This standard is...
IEC 60974-4
October 1, 2006
Arc welding equipment – Part 4: In-service inspection and testing
This part of IEC 60974 specifies test procedures for in-service inspection and, after repair, to ensure electrical safety. These test procedures are also applicable for maintenance. This standard is...

References

Advertisement