CENELEC - EN 60794-2-11

Optical fibre cables Part 2-11: Indoor cables – Detailed specification for simplex and duplex cables for use in premises cabling

inactive
Organization: CENELEC
Publication Date: 1 December 2005
Status: inactive
Page Count: 12
ICS Code (Fibres and cables): 33.180.10

Document History

May 1, 2019
Optical fibre cables - Part 2-11: Indoor cables - Detailed specification for simplex and duplex cables for use in premises cabling
This part of IEC 60794 presents the detailed requirements specific to this type of cable to ensure compatibility with the series of International Standards ISO/IEC 11801, Information technology –...
May 1, 2019
Optical fibre cables - Part 2-11: Indoor cables - Detailed specification for simplex and duplex cables for use in premises cabling
This part of IEC 60794 presents the detailed requirements specific to this type of cable to ensure compatibility with the series of International Standards ISO/IEC 11801, Information technology –...
August 1, 2012
Optical fibre cables - Part 2-11: Indoor optical fibre cables - Detailed specification for simplex and duplex cables for use in premises cabling
This International Standard presents the detailed requirements specific to this type of cable to ensure compatibility with ISO/IEC 11801, Information technology − Generic cabling for customer...
EN 60794-2-11
December 1, 2005
Optical fibre cables Part 2-11: Indoor cables – Detailed specification for simplex and duplex cables for use in premises cabling
A description is not available for this item.
Advertisement