CENELEC - EN 60794-2-11

Optical fibre cables - Part 2-11: Indoor optical fibre cables - Detailed specification for simplex and duplex cables for use in premises cabling

inactive
Organization: CENELEC
Publication Date: 1 August 2012
Status: inactive
Page Count: 12
ICS Code (Fibres and cables): 33.180.10
scope:

This International Standard presents the detailed requirements specific to this type of cable to ensure compatibility with ISO/IEC 11801, Information technology − Generic cabling for customer premises. The requirements of the Family Specification IEC 60794-2-10:2011 are applicable to cables covered by this standard.

Particular requirements detailed in clause 4 either define a specific option relative to the requirements of IEC 60794-2-10:2011 or define additional requirements.

Document History

May 1, 2019
Optical fibre cables - Part 2-11: Indoor cables - Detailed specification for simplex and duplex cables for use in premises cabling
This part of IEC 60794 presents the detailed requirements specific to this type of cable to ensure compatibility with the series of International Standards ISO/IEC 11801, Information technology –...
May 1, 2019
Optical fibre cables - Part 2-11: Indoor cables - Detailed specification for simplex and duplex cables for use in premises cabling
This part of IEC 60794 presents the detailed requirements specific to this type of cable to ensure compatibility with the series of International Standards ISO/IEC 11801, Information technology –...
EN 60794-2-11
August 1, 2012
Optical fibre cables - Part 2-11: Indoor optical fibre cables - Detailed specification for simplex and duplex cables for use in premises cabling
This International Standard presents the detailed requirements specific to this type of cable to ensure compatibility with ISO/IEC 11801, Information technology − Generic cabling for customer...
December 1, 2005
Optical fibre cables Part 2-11: Indoor cables – Detailed specification for simplex and duplex cables for use in premises cabling
A description is not available for this item.

References

Advertisement