ASD-STAN - PREN 4127

Aerospace Series Bolts, Normal Hexagonal Head, Coarse Tolerance Normal Shank, Short Thread, in Titanium Alloy, Aluminium IVD Coated Classification : 1 100 MPa (at Ambient Temperature)/425 Degrees C

active, Most Current
Organization: ASD-STAN
Publication Date: 1 November 1999
Status: active
Page Count: 7

Document History

PREN 4127
November 1, 1999
Aerospace Series Bolts, Normal Hexagonal Head, Coarse Tolerance Normal Shank, Short Thread, in Titanium Alloy, Aluminium IVD Coated Classification : 1 100 MPa (at Ambient Temperature)/425 Degrees C
A description is not available for this item.
October 31, 1994
Aerospace Series Bolts, Normal Hexagonal Head, Coarse Tolerance Normal Shank, Short Thread, in Titanium Alloy, Aluminium IVD Coated Classification : 1 100 MPa (at Ambient Temperature) / 425 Degrees C
A description is not available for this item.
March 1, 1993
Aerospace Series Bolts, Normal Hexagonal Head, Coarse Tolerance Normal Shank, Short Thread, in Titanium Alloy, Aluminium IVD Coated Classification : 1 100 MPa (at Ambient Temperature)/425 Degrees C
A description is not available for this item.
Advertisement