ASD-STAN - PREN 4127
Aerospace Series Bolts, Normal Hexagonal Head, Coarse Tolerance Normal Shank, Short Thread, in Titanium Alloy, Aluminium IVD Coated Classification : 1 100 MPa (at Ambient Temperature) / 425 Degrees C
inactive
| Organization: | ASD-STAN |
| Publication Date: | 31 October 1994 |
| Status: | inactive |
| Page Count: | 8 |
Document History
November 1, 1999
Aerospace Series Bolts, Normal Hexagonal Head, Coarse Tolerance Normal Shank, Short Thread, in Titanium Alloy, Aluminium IVD Coated Classification : 1 100 MPa (at Ambient Temperature)/425 Degrees C
A description is not available for this item.
PREN 4127
October 31, 1994
Aerospace Series Bolts, Normal Hexagonal Head, Coarse Tolerance Normal Shank, Short Thread, in Titanium Alloy, Aluminium IVD Coated Classification : 1 100 MPa (at Ambient Temperature) / 425 Degrees C
A description is not available for this item.
March 1, 1993
Aerospace Series Bolts, Normal Hexagonal Head, Coarse Tolerance Normal Shank, Short Thread, in Titanium Alloy, Aluminium IVD Coated Classification : 1 100 MPa (at Ambient Temperature)/425 Degrees C
A description is not available for this item.