FORD WSK-M2D389-A
POLYURETHANE (PUR) FOAM, OPEN CELL ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 15 September 2004 |
| Status: | inactive |
| Page Count: | 2 |
scope:
The material defined by this specification is a completely open cell polyurethane foam with 240 pores per 100 mm. The material contains fire retardant additives.
Document History
August 27, 2009
POLYURETHANE (PUR) FOAM, OPEN CELL ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a completely open cell polyurethane foam with 240 pores per 100 mm. The material contains fire retardant additives.
FORD WSK-M2D389-A
September 15, 2004
POLYURETHANE (PUR) FOAM, OPEN CELL ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a completely open cell polyurethane foam with 240 pores per 100 mm. The material contains fire retardant additives.
September 12, 1988
POLYURETHANE (PUR) FOAM, OPEN CELL, (FRONT GARNISH INNER)
1. SCOPE The material defined by this specification is a completely open cell polyurethane foam with 240 pores per 100 mm. The material contains fire retardant additives.