DS/IEC 801-3

Electromagnetic compatibility for industrial-process measurement and control equipment – Part 3: Radiated eletromagnetic field requirements

inactive, Most Current
Organization: DS
Publication Date: 1 January 1987
Status: inactive
Page Count: 43
ICS Code (Emission): 33.100.10
scope:

The standard applies to the susceptibility of industrial process measurement and control instrumentation to radiated electromagnetic energy. Establishes severity levels and the required test procedures. Establishes a common reference for evaluating the performance of industrial-process measurement and control instrumentation when subjected to electromagnetic fields such as those generated by portable radio transceivers or any other device.

Document History

DS/IEC 801-3
January 1, 1987
Electromagnetic compatibility for industrial-process measurement and control equipment – Part 3: Radiated eletromagnetic field requirements
The standard applies to the susceptibility of industrial process measurement and control instrumentation to radiated electromagnetic energy. Establishes severity levels and the required test...

References

Advertisement