ETSI - ETS 300 159

Satellite Earth Stations and Systems (SES); Transmit-Only or Transmit-and-Receive Very Small Aperture Terminals (VSATs) Used for Communications Operating in the Fixed Satellite Service (FSS) 11/12/14 GHz Frequency Bands

active, Most Current
Organization: ETSI
Publication Date: 1 January 1996
Status: active
Page Count: 18

Document History

ETS 300 159
January 1, 1996
Satellite Earth Stations and Systems (SES); Transmit-Only or Transmit-and-Receive Very Small Aperture Terminals (VSATs) Used for Communications Operating in the Fixed Satellite Service (FSS) 11/12/14 GHz Frequency Bands
A description is not available for this item.
January 1, 1996
Satellite Earth Stations and Systems (SES); Transmit-Only or Transmit-and-Receive Very Small Aperture Terminals (VSATs) Used for Communications Operating in the Fixed Satellite Service (FSS) 11/12/14 GHz Frequency Bands Second Edition
This European Telecommunication Standard (ETS) provides specifications for the standardisation of the characteristics of transmit-only or transmit-and-receive Very Small Aperture Terminals (VSATs)...
January 1, 1995
Satellite Earth Stations (SES); Transmit/Receive Very Small Aperture Terminals (VSATs) Used for Data Communications Operating in the Fixed Satellite Service (FSS) 11/12/14 GHz Frequency Bands Second Edition
This draft European Telecommunication Standard (ETS) provides specifications for the standardization of the characteristics of transmit/receive Very Small Aperture Terminals (VSATs) operating as part...
January 1, 1992
Satellite Earth Stations (SES); Transmit/Receive Very Small Aperture Terminals (VSATs) Used for Data Communications Operating in the Fixed Satellite Service (FSS) 11/12/14 GHz Frequency Bands
This ETS provides specifications for the standardisation of the characteristics of transmit/receive Very Small Aperture Terminals (VSATs) operating as part of a satellite network used for the...
January 1, 1992
Satellite Earth Stations (SES); Transmit/Receive Very Small Aperture Terminals (VSATs) Used for Data Communications Operating in the Fixed Satellite Service (FSS) 11/12/14 GHz Frequency Bands
This European Telecommunication Standard (ETS) provides specifications for the standardisation of the characteristics of transmit/receive Very Small Aperture Terminals (VSATs) operating as part of a...
January 1, 1991
Satellite Earth Stations (SES); Transmit/Receive VSATs Used for Data Communications (DE/SES-2002)
A description is not available for this item.

References

Advertisement