ANSI INCITS 220

Information Systems - Digital Information Interchange 130-mm Optical Disk Cartridges of the Write-Once, Read Multiple (WORM) Type, Using the Magneto- Optical Effect

inactive
Buy Now
Organization: ANSI
Publication Date: 26 October 1992
Status: inactive
Page Count: 106

Document History

October 26, 1992
Information Systems – Digital Information Interchange 130-mm Optical Disk Cartridges of the Write-Once, Read Multiple (WORM) Type, Using the Magneto-Optical Effect
This standard specifies the characteristics of 130-mm optical disk cartridges (ODC) of the Write Once Read Multiple (WORM) type, which provides for the disk to be initialized once, and the...
October 26, 1992
Information Systems - Digital Information Interchange 130-mm Optical Disk Cartridges of the Write-Once, Read Multiple (WORM) Type, Using the Magneto- Optical Effect
A description is not available for this item.
ANSI INCITS 220
October 26, 1992
Information Systems - Digital Information Interchange 130-mm Optical Disk Cartridges of the Write-Once, Read Multiple (WORM) Type, Using the Magneto- Optical Effect
A description is not available for this item.
Advertisement