ANSI INCITS 220
Information Systems - Digital Information Interchange 130-mm Optical Disk Cartridges of the Write-Once, Read Multiple (WORM) Type, Using the Magneto- Optical Effect
active, Most Current
Buy Now
| Organization: | ANSI |
| Publication Date: | 26 October 1992 |
| Status: | active |
| Page Count: | 106 |
Document History
October 26, 1992
Information Systems – Digital Information Interchange 130-mm Optical Disk Cartridges of the Write-Once, Read Multiple (WORM) Type, Using the Magneto-Optical Effect
This standard specifies the characteristics of 130-mm optical disk cartridges (ODC) of the Write Once Read Multiple (WORM) type, which provides for the disk to be initialized once, and the...
ANSI INCITS 220
October 26, 1992
Information Systems - Digital Information Interchange 130-mm Optical Disk Cartridges of the Write-Once, Read Multiple (WORM) Type, Using the Magneto- Optical Effect
A description is not available for this item.
October 26, 1992
Information Systems - Digital Information Interchange 130-mm Optical Disk Cartridges of the Write-Once, Read Multiple (WORM) Type, Using the Magneto- Optical Effect
A description is not available for this item.