ASTM D5968
Standard Test Method for Evaluation of Corrosiveness of Diesel Engine Oil
| Organization: | ASTM |
| Publication Date: | 10 November 2000 |
| Status: | inactive |
| Page Count: | 17 |
| ICS Code (Lubricants, industrial oils and related products): | 75.100 |
scope:
1. Scope
1.1 This test method is used to test diesel engine lubricants to determine their tendency to corrode various metals, specifically alloys of lead and copper commonly used in cam followers and bearings. Correlation with field experience has been established.
1.2 The values stated in acceptable SI units are to be regarded as the standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Specific hazard statements are given in 5.3.1, 6.6, 6.7, 6.8, 6.9, 6.10, 6.11, 7.1.1, 7.1.2, 7.1.5, and 7.4.1.
Document History