FORD - WSB-M28G24-A
GLASS, SAFETY, LAMINATED FLOAT, 5.6 MM NOMINAL THICKNESS - 0.76 MM POLYVINYL BUTYRAL LAMINATE, SOLAR TINT
inactive
| Organization: | FORD |
| Publication Date: | 30 January 1992 |
| Status: | inactive |
| Page Count: | 9 |
Document History
September 14, 2006
GLASS, SAFETY, LAMINATED FLOAT, 5.6 mm NOMINAL THICKNESS, 0.76 mm POLYVINYL BUTYRAL LAMINATE, SOLAR TINT ***TO BE USED WITH FORD WSS-M99P1111-A***
WSB-M28G24-A
The material defined by this specification is a grade of laminated solar tint float glass which will meet test requirements of the government standards for the country of...
WSB-M28G24-A
January 30, 1992
GLASS, SAFETY, LAMINATED FLOAT, 5.6 MM NOMINAL THICKNESS - 0.76 MM POLYVINYL BUTYRAL LAMINATE, SOLAR TINT
A description is not available for this item.
January 30, 1992
GLASS, SAFETY, LAMINATED FLOAT, 5.6 MM NOMINAL THICKNESS - 0.76 MM POLYVINYL BUTYRAL LAMINATE, SOLAR TINT
1. SCOPE
1.1 ÑWSB-M28G24-A The material defined by this specification is a grade of laminated solar tint float glass which will meet test requirements of the government standards for the country of...