FORD WSB-M28G24-A

GLASS, SAFETY, LAMINATED FLOAT, 5.6 MM NOMINAL THICKNESS - 0.76 MM POLYVINYL BUTYRAL LAMINATE, SOLAR TINT

inactive
Buy Now
Organization: FORD
Publication Date: 30 January 1992
Status: inactive
Page Count: 9
scope:

1. SCOPE

1.1 ÑWSB-M28G24-A The material defined by this specification is a grade of laminated solar tint float glass which will meet test requirements of the government standards for the country of use.

1.2 ÑWSB-M28G25-A The material defined by this specification is a grade of laminated float glass, made by laminating a sheet of heat absorbing float glass with a sheet of solar tint float glass, which will meet the test requirements of the government standards for the country of use.

Document History

September 14, 2006
GLASS, SAFETY, LAMINATED FLOAT, 5.6 mm NOMINAL THICKNESS, 0.76 mm POLYVINYL BUTYRAL LAMINATE, SOLAR TINT ***TO BE USED WITH FORD WSS-M99P1111-A***
WSB-M28G24-A The material defined by this specification is a grade of laminated solar tint float glass which will meet test requirements of the government standards for the country of...
January 30, 1992
GLASS, SAFETY, LAMINATED FLOAT, 5.6 MM NOMINAL THICKNESS - 0.76 MM POLYVINYL BUTYRAL LAMINATE, SOLAR TINT
A description is not available for this item.
FORD WSB-M28G24-A
January 30, 1992
GLASS, SAFETY, LAMINATED FLOAT, 5.6 MM NOMINAL THICKNESS - 0.76 MM POLYVINYL BUTYRAL LAMINATE, SOLAR TINT
1. SCOPE 1.1 ÑWSB-M28G24-A The material defined by this specification is a grade of laminated solar tint float glass which will meet test requirements of the government standards for the country of...

References

Advertisement