DLA - SMD-5962-88715 REV A

MICROCIRCUIT, DIGITAL-LINEAR, DUAL PERIPHERAL NOR DRIVER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 24 May 1990
Status: inactive
Page Count: 10
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 55454 Dual peripheral NOR driver 02 55464 Dual peripheral NOR driver 03 55474 Dual peripheral NOR driver

The case outline shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline P D-4 (8-lead, .405" × .310" × .200"), dual-in-line package 2 C-2 (20-terminal, .358" × .358" × .100"), square chip carrier package

Supply voltage (VCC) 1/ - - - - - - - - - - - - - - - - 7.0 V dc Input voltage (VIN) 2/ - - - - - - - - - - - - - - - - - 5.5 V dc Interemitter voltage (VEM) - - - - - - - - - - - - - - - 5.5 V dc Offstate output voltage (VOO): Device 01 - - - - - - - - - - - - - - - - - - - - - - - 30 V dc Device 02 - - - - - - - - - - - - - - - - - - - - - - - 35 V dc Device 03 - - - - - - - - - - - - - - - - - - - - - - - 70 V dc Continuous output current (IOC) 3/ - - - - - - - - - - - 400 mA Peak output current (IOP) 3/: (tw ≤ 10 ms, duty cycle ≤ 50%) - - - - - - - - - - - - 500 mA Storage temperature range - - - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - - - - - - - +300°C Continuous power dissipation (PD): Devices 01, 02, and 03 - - - - - - - - - - - - - - - - 1375 mW 4/ Thermal resistance, junction-to-case (θJC) - - - - - - - See MIL-M-38510, appendix C Junction temperature (TJ) - - - - - - - - - - - - - - - - +150°C

Supply voltage range (VCC) - - - - - - - - - - - - - - - +4.5 V dc to +5.5 V dc Ambient operating temperature range (TA) - - - - - - - - −55°C to +125°C Minimum high level input voltage (VIH) - - - - - - - - - 2.0 V dc Maximum low level input voltage (VIL) - - - - - - - - - 0.8 V dc

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

June 1, 2004
MICROCIRCUIT, DIGITAL-LINEAR, DUAL PERIPHERAL NOR DRIVER, MONOLITHIC SILICON
A description is not available for this item.
June 21, 2000
MICROCIRCUIT, DIGITAL-LINEAR, DUAL PERIPHERAL NOR DRIVER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
SMD-5962-88715 REV A
May 24, 1990
MICROCIRCUIT, DIGITAL-LINEAR, DUAL PERIPHERAL NOR DRIVER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
April 17, 1989
MICROCIRCUIT, DIGITAL-LINEAR, DUAL PERIPHERAL NOR DRIVER, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement