ISO 11979-5
Ophthalmic Implants - Intraocular Lenses - Part 5: Biocompatibility
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 15 November 1999 |
| Status: | inactive |
| Page Count: | 20 |
| ICS Code (Ophthalmic equipment): | 11.040.70 |
scope:
This part of ISO 11979 specifies particular requirements for the the biological evaluation of intraocular lenses (IOLs) which are in addition to the requirements outlined in the relevant parts of ISO 10993. It also gives guidance on conducting an ocular implantation test.
Document History
September 1, 2020
Ophthalmic implants — Intraocular lenses — Part 5: Biocompatibility
This document specifies particular requirements for the biocompatibility evaluation of materials for intraocular lenses (IOLs) including the processing conditions to produce them. These requirements...
June 1, 2006
Ophthalmic Implants - Intraocular Lenses - Part 5: Biocompatibility
This part of ISO 11979 specifies particular requirements for the biocompatibility evaluation of materials for intraocular lenses (IOLs) including the processing conditions to produce them. These...
ISO 11979-5
November 15, 1999
Ophthalmic Implants - Intraocular Lenses - Part 5: Biocompatibility
This part of ISO 11979 specifies particular requirements for the the biological evaluation of intraocular lenses (IOLs) which are in addition to the requirements outlined in the relevant parts of ISO...