ISO 11979-5

Ophthalmic Implants - Intraocular Lenses - Part 5: Biocompatibility

inactive
Buy Now
Organization: ISO
Publication Date: 1 June 2006
Status: inactive
Page Count: 32
ICS Code (Ophthalmic equipment): 11.040.70
scope:

This part of ISO 11979 specifies particular requirements for the biocompatibility evaluation of materials for intraocular lenses (IOLs) including the processing conditions to produce them. These requirements include evaluation of physicochemical properties that are relevant to biocompatibility. It also gives guidance on conducting an ocular implantation test.

Document History

September 1, 2020
Ophthalmic implants — Intraocular lenses — Part 5: Biocompatibility
This document specifies particular requirements for the biocompatibility evaluation of materials for intraocular lenses (IOLs) including the processing conditions to produce them. These requirements...
ISO 11979-5
June 1, 2006
Ophthalmic Implants - Intraocular Lenses - Part 5: Biocompatibility
This part of ISO 11979 specifies particular requirements for the biocompatibility evaluation of materials for intraocular lenses (IOLs) including the processing conditions to produce them. These...
November 15, 1999
Ophthalmic Implants - Intraocular Lenses - Part 5: Biocompatibility
This part of ISO 11979 specifies particular requirements for the the biological evaluation of intraocular lenses (IOLs) which are in addition to the requirements outlined in the relevant parts of ISO...

References

Advertisement