DLA - SMD-5962-87700 REV A

MICROCIRCUIT, CMOS, 8-BIT MULTIPLYING DIGITAL TO ANALOG CONVERTER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 9 April 1990
Status: inactive
Page Count: 15
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device types shall identify the circuit function as follows:

Device type Generic number Circuit function 01 7524 COMS 8-bit multiplying buffered DAC with .5 LSB 02 7524 CMOS 8-bit multiplying buffered DAC with .25 LSB 03 7524 CMOS 8-bit multiplying buffered DAC with .125 LSB

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline E D-2 (16-lead, .840" × .310" × .200"), dual-in-line package 2 C-2 (20-terminal, .358" × .358" × .100"), square chip carrier package

VDD to GND - - - - - - - - - - - - - - - - - - - - - −.3 V, +17 V VRFB to GND- - - - - - - - - - - - - - - - - - - - - ±25 V Digital input voltage to GND - - - - - - - - - - - - −0.3 V to VDD VREF to GND- - - - - - - - - - - - - - - - - - - - - ±25 V VOUT1, VOUT2, 0 to GND - - - - - - - - - - - - - - - −0.3 V to VDD Power dissipation (PD): Up to ±75°C- - - - - - - - - - - - - - - - - - - - 450 mW Derates above +75°C- - - - - - - - - - - - - - - - 6 mW/°C Storage temperature range- - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - - - - - +300°C Thermal resistance, junction-to-case (θJC) - - - - - See MIL-M-38510, appendix C Thermal resistance, junction-to-ambient (θJA)- - - - 120°C/W

Ambient operating temperature range (TA) - - - - - - −55°C to +125°C Supply voltage range (VDD) - - - - - - - - - - - - - +5 V to +15 V

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

July 22, 2022
MICROCIRCUIT, CMOS, 8-BIT MULTIPLYING DIGITAL TO ANALOG CONVERTER, MONOLITHIC SILICON
Scope. This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
November 19, 2015
MICROCIRCUIT, CMOS, 8-BIT MULTIPLYING DIGITAL TO ANALOG CONVERTER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
September 30, 2003
MICROCIRCUIT, CMOS, 8-BIT MULTIPLYING DIGITAL TO ANALOG CONVERTER, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-87700 REV A
April 9, 1990
MICROCIRCUIT, CMOS, 8-BIT MULTIPLYING DIGITAL TO ANALOG CONVERTER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
December 14, 1987
MICROCIRCUIT, CMOS, 8-BIT MULTIPLYING DIGITAL TO ANALOG CONVERTER, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement