GMNA - 9981881

Pre-Lube - Oil Based for Sheet Metal

inactive
Buy Now
Organization: GMNA
Publication Date: 1 April 2000
Status: inactive
Page Count: 3
scope:

1 Scope

This specification details the requirements of oil based prelube formulations that must be compatible with current production processes and paint systems. These materials combine the performance character-istics of both a rust preventive and a draw compound. The steel mills and processors must apply these materials at the following levels: 1.3 g/m 2 to 2.1 g/m 2 This should be calculated by a minimum of five mea-surements equally spaced across the width of the sheet. Any deviations from this requirement must be spelled out on the Metal Parts Specification (MPS sheet) or purchase order.

Document History

April 1, 2022
Pre-Lube - Oil Based for Sheet Metal
Material Description. This specification details the requirements for oil based formability enhancing pre-lube formulations that must be compatible with current production processes and paint...
October 1, 2019
Pre-Lube - Oil Based for Sheet Metal
Material Description. This specification details the requirements for oil based formability enhancing pre-lube formulations that must be compatible with current production processes and paint...
December 1, 2014
Pre-Lube – Oil Based for Sheet Metal
Material Description. This specification details the requirements for oil based formability enhancing prelube formulations that must be compatible with current production processes and paint systems....
June 1, 2001
Pre-Lube - Oil Based for Sheet Metal
1 Scope This specification details the requirements of oil based prelube formulations that must be compatible with current production processes and paint systems. These materials combine the...
9981881
April 1, 2000
Pre-Lube - Oil Based for Sheet Metal
1 Scope This specification details the requirements of oil based prelube formulations that must be compatible with current production processes and paint systems. These materials combine the...
March 1, 1988
Prelube - Oil Based for Sheet Metal
1 SCOPE. This specification details the requirements of oil based prelube formulations that must be compatible with current production processes and paint systems. The products must be applied at a...

References

Advertisement