GMNA - 9981881

Pre-Lube - Oil Based for Sheet Metal

inactive
Buy Now
Organization: GMNA
Publication Date: 1 June 2001
Status: inactive
Page Count: 3
scope:

1 Scope

This specification details the requirements of oil based prelube formulations that must be compatible with current production processes and paint systems. These materials combine the performance characteristics of both a rust preventive and a draw compound. The steel mills and processors must apply these materials at the following levels: 1.3 g/m2 to 2.1 g/m2

Document History

April 1, 2022
Pre-Lube - Oil Based for Sheet Metal
Material Description. This specification details the requirements for oil based formability enhancing pre-lube formulations that must be compatible with current production processes and paint...
October 1, 2019
Pre-Lube - Oil Based for Sheet Metal
Material Description. This specification details the requirements for oil based formability enhancing pre-lube formulations that must be compatible with current production processes and paint...
December 1, 2014
Pre-Lube – Oil Based for Sheet Metal
Material Description. This specification details the requirements for oil based formability enhancing prelube formulations that must be compatible with current production processes and paint systems....
9981881
June 1, 2001
Pre-Lube - Oil Based for Sheet Metal
1 Scope This specification details the requirements of oil based prelube formulations that must be compatible with current production processes and paint systems. These materials combine the...
April 1, 2000
Pre-Lube - Oil Based for Sheet Metal
1 Scope This specification details the requirements of oil based prelube formulations that must be compatible with current production processes and paint systems. These materials combine the...
March 1, 1988
Prelube - Oil Based for Sheet Metal
1 SCOPE. This specification details the requirements of oil based prelube formulations that must be compatible with current production processes and paint systems. The products must be applied at a...

References

Advertisement