CEN - EN 2888

Aerospace series - Metric Bolts, normal hexagon head, coarse tolerance normal shank, short thread, in corrosion resisting steel, passivated - Classification: 600 MPa (at ambient temperature)/425 °C

active, Most Current
Organization: CEN
Publication Date: 1 July 2006
Status: active
Page Count: 12
ICS Code (Bolts, screws, studs): 49.030.20

Document History

EN 2888
July 1, 2006
Aerospace series - Metric Bolts, normal hexagon head, coarse tolerance normal shank, short thread, in corrosion resisting steel, passivated - Classification: 600 MPa (at ambient temperature)/425 °C
A description is not available for this item.
January 1, 1995
Aerospace Series - Bolts, Normal Hexagonal Head, Coarse Tolerance Normal Shank, Short Thread, in Corrosion Resisting Steel, Passivated - Classification: 600 MPa (at Ambient Temperature) /425 Degrees C
A description is not available for this item.
Advertisement