CEN - EN 2888

Aerospace Series - Bolts, Normal Hexagonal Head, Coarse Tolerance Normal Shank, Short Thread, in Corrosion Resisting Steel, Passivated - Classification: 600 MPa (at Ambient Temperature) /425 Degrees C

inactive
Organization: CEN
Publication Date: 1 January 1995
Status: inactive
Page Count: 15
ICS Code (Fasteners for aerospace construction): 49.030

Document History

July 1, 2006
Aerospace series - Metric Bolts, normal hexagon head, coarse tolerance normal shank, short thread, in corrosion resisting steel, passivated - Classification: 600 MPa (at ambient temperature)/425 °C
A description is not available for this item.
EN 2888
January 1, 1995
Aerospace Series - Bolts, Normal Hexagonal Head, Coarse Tolerance Normal Shank, Short Thread, in Corrosion Resisting Steel, Passivated - Classification: 600 MPa (at Ambient Temperature) /425 Degrees C
A description is not available for this item.
Advertisement