ISO 21528-2
Microbiology of food and animal feeding stuffs Horizontal methods for the detection and enumeration of Enterobacteriaceae Part 2: Colony-count method
| Organization: | ISO |
| Publication Date: | 15 August 2004 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Microbiology in general): | 07.100.01 |
scope:
This part of ISO 21528 specifies a method, without pre-enrichment, for the enumeration of Enterobacteriaceae. It is applicable to
- products intended for human consumption and the feeding of animals, and
- environmental samples in the area of food production and food handling.
Enumeration is carried out by counting colonies in a solid medium after incubation at 37 °C (or 30 °C)1).
This technique is recommended when the number of colonies sought is expected to be more than 100 per millilitre or per gram of the test sample.
Document History