FORD - WSB-M2G234-C3

PRIMER, METAL, FOR ONE COMPONENT FASTER

inactive
Organization: FORD
Publication Date: 19 September 2001
Status: inactive
Page Count: 8
scope:

1. SCOPE

The material defined by these specifications are highly reactive moisture sensitive solvent/resin blend adhesion promoting primers.

Document History

January 8, 2021
PRIMER, METAL, FOR ONE COMPONENT FASTER -- ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications are highly reactive moisture sensitive solvent/resin blend adhesion promoting primers.
January 17, 2003
PRIMER, METAL, FOR ONE COMPONENT FASTER ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by these specifications are highly reactive moisture sensitive solvent/resin blend adhesion promoting primers.
WSB-M2G234-C3
September 19, 2001
PRIMER, METAL, FOR ONE COMPONENT FASTER
1. SCOPE The material defined by these specifications are highly reactive moisture sensitive solvent/resin blend adhesion promoting primers.

References

Advertisement