FORD - WSB-M2G234-C3
PRIMER, METAL, FOR ONE COMPONENT FASTER ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
| Organization: | FORD |
| Publication Date: | 17 January 2003 |
| Status: | inactive |
| Page Count: | 7 |
scope:
1. SCOPE
The material defined by these specifications are highly reactive moisture sensitive solvent/resin blend adhesion promoting primers.
Document History
January 8, 2021
PRIMER, METAL, FOR ONE COMPONENT FASTER -- ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications are highly reactive moisture sensitive solvent/resin blend adhesion promoting primers.
WSB-M2G234-C3
January 17, 2003
PRIMER, METAL, FOR ONE COMPONENT FASTER ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE
The material defined by these specifications are highly reactive moisture sensitive solvent/resin blend adhesion promoting primers.
September 19, 2001
PRIMER, METAL, FOR ONE COMPONENT FASTER
1. SCOPE The material defined by these specifications are highly reactive moisture sensitive solvent/resin blend adhesion promoting primers.