TIA-707

Data Services Options for Spread Spectrum Systems - Radio Link Protocol Type 3

active, Most Current
Buy Now
Organization: TIA
Publication Date: 1 December 1999
Status: active
Page Count: 146
scope:

INTRODIUCTION

General Description

This document specifies procedures for Radio Link Protocol Type 3. Radio Link Protocol Type 3 is used with a cdma2000 Traffic Channel to support CDMA data services. For the remainder of this chapter, Radio Link Protocol Type 3 shall be called RLP.

RLP provides an octet stream transport service over forward and reverse traffic channels. RLP is unaware of higher layer framing; it operates on a featureless octet stream, delivering the octets in the order received.

RLP has procedures to substantially reduce the error rate exhibited by CDMA traffic channels. There is no direct relationship between higher layer packets and the underlying traffic channel frames; a large packet may span multiple traffic channel frames, or a single traffic channel frame may contain all or part of several small higher layer packets.

Section 2 is a general description of RLP that defines its use by any service option for which it is suited. Section 3 defines the RLP procedures for encrypted or non-encrypted applications. Section 4 defines the RLP frame formats.

Document History

April 1, 2013
Data Service Options for Spread Spectrum Systems: Radio Link Protocol Type 3
General Description This document specifies procedures for Radio Link Protocol Type 3. Radio Link Protocol Type 3 is used with a cdma2000 Traffic Channel to support CDMA data services. For the...
February 1, 2003
Data Services Options for Spread Spectrum Systems Addendum 3 - cdma2000 High Speed Packet Data Service Option 33
INTRODUCTION General Description This chapter defines requirements for support of high speed packet data transmission capability on cdma2000® spread spectrum systems. Packet data transmission is...
March 1, 2001
Data Services Options for Spread Spectrum Systems
INTRODUCTION This addendum is being published to describe an additional data service that is available on a cdma2000 spread spectrum system complying with TIA/EIA/IS-2000-A, and to revise chapters...
TIA-707
December 1, 1999
Data Services Options for Spread Spectrum Systems - Radio Link Protocol Type 3
INTRODIUCTION General Description This document specifies procedures for Radio Link Protocol Type 3. Radio Link Protocol Type 3 is used with a cdma2000 Traffic Channel to support CDMA data...
April 1, 1999
Data Service Options for Wideband Spread Spectrum Systems
INTRODUCTION AND SERVICE GUIDE General Description This standard describes data services available on spread spectrum systems. It is organized into a series of related recommendations, some of...
February 1, 1998
Data Service Options for Wideband Spread Spectrum Systems
A description is not available for this item.
Advertisement