TIA-707
Data Services Options for Spread Spectrum Systems Addendum 3 - cdma2000 High Speed Packet Data Service Option 33
| Organization: | TIA |
| Publication Date: | 1 February 2003 |
| Status: | active |
| Page Count: | 72 |
scope:
INTRODUCTION
General Description
This chapter defines requirements for support of high speed packet data transmission capability on cdma2000® spread spectrum systems. Packet data transmission is supported on cdma2000® Traffic Channels using primary or secondary traffic. For packet data transmission using Service Option 33, the Radio Link Protocol Type 3 specified in C.S0017-0-2.10 is used.
This standard specifies a packet data bearer service for communication between terminal equipment and a packet data serving node (PDSN) via a base station/packet control function (BS/PCF).
Packet data service options provide a means of establishing and maintaining Traffic Channels for packet data service. Service Option 33 is used to request packet data service through a PDSN supporting an Internet standard Point-to-Point Protocol (PPP) interface to network layer protocols (see 4.1). Additional packet data service options may be defined in future revisions to select other types of PDSN resources or services.
Document History