CENELEC - EN 60172
Test Procedure for the Determination of the Temperature Index of Enamelled Winding Wires
inactive
| Organization: | CENELEC |
| Publication Date: | 1 December 1994 |
| Status: | inactive |
| Page Count: | 36 |
| ICS Code (Wires): | 29.060.10 |
Document History
January 1, 2021
Test procedure for the determination of the temperature index of enamelled and tape wrapped winding wires
This International Standard specifies, in accordance with the provisions of IEC 60216-1, a method for evaluating the temperature index of enamelled wire, varnished or unvarnished with an impregnating...
June 1, 2015
Test procedure for the determination of the temperature index of enamelled and tape wrapped winding wires
This International Standard specifies, in accordance with the provisions of IEC 60216-1, a method for evaluating the temperature index of enamelled wire, varnished or unvarnished with an impregnating...
EN 60172
December 1, 1994
Test Procedure for the Determination of the Temperature Index of Enamelled Winding Wires
A description is not available for this item.
December 1, 1994
Test procedure for the determination of the temperature index of enamelled winding wires
This test procedure specifies, in accordance with the provisions of IEC 60216-1, a method for evaluating the temperature index of enamelled and of tape wrapped round and rectagular wire. It does not...
January 1, 1994
Test Procedure for the Determination of the Temperature Index of Enamelled Winding Wires
A description is not available for this item.