CENELEC - EN 60172

Test procedure for the determination of the temperature index of enamelled winding wires

inactive
Organization: CENELEC
Publication Date: 1 December 1994
Status: inactive
Page Count: 32
ICS Code (Wires): 29.060.10
scope:

This test procedure specifies, in accordance with the provisions of IEC 60216-1, a method for evaluating the temperature index of enamelled and of tape wrapped round and rectagular wire. It does not include fibre-insulated wire or wire covered with tapes containing inorganic fibres.

Document History

January 1, 2021
Test procedure for the determination of the temperature index of enamelled and tape wrapped winding wires
This International Standard specifies, in accordance with the provisions of IEC 60216-1, a method for evaluating the temperature index of enamelled wire, varnished or unvarnished with an impregnating...
June 1, 2015
Test procedure for the determination of the temperature index of enamelled and tape wrapped winding wires
This International Standard specifies, in accordance with the provisions of IEC 60216-1, a method for evaluating the temperature index of enamelled wire, varnished or unvarnished with an impregnating...
December 1, 1994
Test Procedure for the Determination of the Temperature Index of Enamelled Winding Wires
A description is not available for this item.
EN 60172
December 1, 1994
Test procedure for the determination of the temperature index of enamelled winding wires
This test procedure specifies, in accordance with the provisions of IEC 60216-1, a method for evaluating the temperature index of enamelled and of tape wrapped round and rectagular wire. It does not...
January 1, 1994
Test Procedure for the Determination of the Temperature Index of Enamelled Winding Wires
A description is not available for this item.

References

Advertisement