IEC 60455-3-5

Resin based reactive compounds used for electrical insulation – Part 3: Specifications for individual materials – Sheet 5: Unsaturated polyester based impregnating resins

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 March 2006
Status: active
Page Count: 30
ICS Code (Insulating materials in general): 29.035.01
scope:

This sheet 5 of IEC 60455-3 gives the requirements for unsaturated polyester based impregnating resins, and includes requirements for certain properties at elevated temperature.

Materials which conform to this specification meet established levels of performance.  However, the selection of a material by a user for a specific application should be based on the actual requirements necessary for adequate performance in that application and not on this specification alone.

 

Document History

IEC 60455-3-5
March 1, 2006
Resin based reactive compounds used for electrical insulation – Part 3: Specifications for individual materials – Sheet 5: Unsaturated polyester based impregnating resins
This sheet 5 of IEC 60455-3 gives the requirements for unsaturated polyester based impregnating resins, and includes requirements for certain properties at elevated temperature. Materials which...
July 1, 2001
Resin Based Reactive Compounds used for Electrical Insulation - Part 3: Specifications for Individual Materials - Sheet 5: Unsaturated Polyester Based Impregnating Resins
A description is not available for this item.
January 1, 1989
Specification for Solventless Polymerisable Resinous Compounds Used for Electrical Insulation Part 3: Specifications for Individual Materials Sheet 5: Unsaturated Polyester Impregnating Resins
A description is not available for this item.

References

Advertisement