NPFC - MIL-M-38510/111

MICROCIRCUITS, ANALOG SWITCH WITH DRIVER, MONOLITHIC AND MULTI-CHIP SILICON

inactive
Buy Now
Organization: NPFC
Publication Date: 3 January 1979
Status: inactive
Page Count: 71
scope:

This specification covers the detail requirements for silicon, break-before-make, monolithic and multi-chip analog switches with drivers. Three product assurance classes and a choice of case outline and lead finish are provided for each type and are reflected in the complete part number.

The part number shall be in accordance with MIL-M-38510.

The device type shall be as shown in the following:

Device type Circuit 01 Dual channel, 30Ω, SPST switches 02 Dual channel, 75Ω, SPST switches 03 Dual channel, 30Ω, DPST switches 04 Dual channel, 75Ω, DPST switches 05 Single channel, 30Ω, SPDT switch 06 Single channel, 75Ω; SPDT switch 07 Dual channel, 30Ω, SPDT switches 08 Dual channel, 75Ω, SPDT switches

NOTE: A channel is defined as a driver with associated switches.

The device class shall be the product assurance level as defined in MIL-M-38510.

The case outline shall be designated as follows:

Outline letter MIL-M-38510, appendix C, case outline A F-1 (14-lead, ¼" × ¼", flat-pack) C D-1 (14-lead, ¼" × ¾", dual-in-line) D F-2 (14-lead, ¼" × ⅜", flat-pack) E D-2 (16-lead, ¼" × ⅞", dual-in-line) I A-2 (l0-lead, can)

Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Rome Air Development Center, RBRD, Griffiss AFB, NY 13441, by using the self-addressed Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.

Voltage, negative supply to positive supply [(+VCC) − (−VCC)] - - - - - - 36 Vdc Voltage, drain to positive supply (+VCC − VD) - - - - - - - - - - - - - - 33 Vdc Voltage, negative supply to drain [VD − (−VCC)] - - - - - - - - - - - - - - 33 Vdc Voltage, source to drain (VD − VS)- - - - - - - - - - - - - - - - - - - - ±22 Vdc Voltage, negative supply to logic supply [VL − (−VCC)]- - - - - - - - - - - 36 Vdc Voltage, input to logic supply (VL − VIN) - - - - - - - - - - - - - - - - 8 Vdc Voltage, reference supply to logic supply (VL − VR) - - - - - - - - - - - 8 Vdc Voltage, reference supply to input (VIN − VR) - - - - - - - - - - - - - - 8 Vdc Voltage, negative supply to reference supply [VR − (−VC)] - - - - - - - - - 27 Vdc Voltage, input to reference supply (VR − VIN) - - - - - - - - - - - - - - 2 Vdc Current, any terminal - - - - - - - - - - - - - - - - - - - - - - - - - - 30 mA Lead temperature (soldering, 60 sec)- - - - - - - - - - - - - - - - - - - 300°C Junction temperature- - - - - - - - - - - - - - - - - - - - - - - - - - - TJ = 175°C Storage temperature - - - - - - - - - - - - - - - - - - - - - - - - - - - −65°C to +150°C

Positive supply voltage (+VCC)- - - - - - - - - - - - - - - - - - - - - - +15 Vdc Negative supply voltage (−VCC)- - - - - - - - - - - - - - - - - - - - - - −15 Vdc Reference supply voltage (VR) - - - - - - - - - - - - - - - - - - - - - - GND Logic supply voltage (VL) - - - - - - - - - - - - - - - - - - - - - - - - +5 Vdc Ambient temperature range (TA)- - - - - - - - - - - - - - - - - - - - - - −55°C to +125°C

Package Case Maximum allowable Maximum Maximum outline power dissipation θJ-C θJ-A Dual-in-line C,E 400 mW @ TA = 125°C 35°C/W 120°C/W 14-lead FP D,A 350 mW @ TA = 125°C 60°C/W 140°C/W 10-lead can I 350 mW @ TA = 125°C 40°C/W 140°C/W

intended Use:

Microcircuits conforming to this specification are intended for use for Government microcircuit applications (original equipment) and logistic purposes.

Document History

Microcircuits, Analog Switch with Driver, Monolithic and Multi-Chip Silicon
A description is not available for this item.
June 6, 2018
Microcircuits, Analog Switch with Driver, Monolithic and Multi- Chip Silicon
A description is not available for this item.
August 23, 2013
Microcircuits, Analog Switch with Driver, Monolithic and Multi- Chip Silicon
A description is not available for this item.
November 13, 2008
Microcircuits, Analog Switch with Driver, Monolithic and Multi- Chip Silicon
This specification covers the detail requirements for silicon, break-before-make, monolithic and multi-chip analog switches with drivers. Two product assurance classes and a choice of case outlines...
December 10, 2003
MICROCIRCUITS, ANALOG SWITCH WITH DRIVER, MONOLITHIC AND MULTI-CHIP SILICON
This specification covers the detail requirements for silicon, break-before-make, monolithic and multi-chip analog switches with drivers. Two product assurance classes and a choice of case outlines...
March 20, 2001
MICROCIRCUITS, ANALOG SWITCH WITH DRIVER, MONOLITHIC AND MULTI-CHIP SILICON
A description is not available for this item.
July 10, 1995
MICROCIRCUITS, ANALOG SWITCH WITH DRIVER, MONOLITHIC AND MULTI-CHIP SILICON
A description is not available for this item.
July 7, 1992
MICROCIRCUITS, ANALOG SWITCH WITH DRIVER, MONOLITHIC AND MULTI-CHIP SILICON
A description is not available for this item.
August 5, 1985
MICROCIRCUITS, ANALOG SWITCH WITH DRIVER, MONOLITHIC AND MULTI-CHIP SILICON
A description is not available for this item.
August 4, 1983
MICROCIRCUITS, ANALOG SWITCH WITH DRIVER, MONOLITHIC AND MULTI-CHIP SILICON
A description is not available for this item.
November 17, 1982
MICROCIRCUITS, ANALOG SWITCH WITH DRIVER, MONOLITHIC AND MULTI-CHIP SILICON
A description is not available for this item.
September 22, 1981
MICROCIRCUITS, ANALOG SWITCH WITH DRIVER, MONOLITHIC AND MULTI-CHIP SILICON
A description is not available for this item.
April 20, 1981
MICROCIRCUITS, ANALOG SWITCH WITH DRIVER, MONOLITHIC AND MULTI-CHIP SILICON
A description is not available for this item.
October 5, 1979
MICROCIRCUITS, ANALOG SWITCH WITH DRIVER, MONOLITHIC AND MULTI-CHIP SILICON
A description is not available for this item.
MIL-M-38510/111
January 3, 1979
MICROCIRCUITS, ANALOG SWITCH WITH DRIVER, MONOLITHIC AND MULTI-CHIP SILICON
This specification covers the detail requirements for silicon, break-before-make, monolithic and multi-chip analog switches with drivers. Three product assurance classes and a choice of case outline...

References

Advertisement