NPFC - MIL-PRF-19500/673

SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE AND SINGLE EVENT EFFECTS) TRANSISTOR, N-CHANNEL, SILICON TYPES 2N7468U2 AND 2N7469U2 JANTXVR, F, G AND H AND JANSR, F, G AND H

inactive
Buy Now
Organization: NPFC
Publication Date: 9 March 2001
Status: inactive
Page Count: 21
scope:

This specification covers the performance requirements for an N-channel, enhancement-mode, MOSFET, radiation hardened (total dose and single event effects (SEE)), power transistor. Four levels of product assurance are provided for each device type as specified in MIL-PRF-19500, with avalanche energy maximum rating (EAS) and maximum avalanche current (IAS).

intended Use:

The notes specified in MIL-PRF-19500 are applicable to this specification.

Document History

TRANSISTOR, FIELD EFFECT, RADIATION HARDENED N-CHANNEL, SILICON, ENCAPSULATED (SURFACE MOUNT AND CARRIER BOARD PACKAGES), TYPES 2N7468 AND 2N7469 JANTXVR, F, G AND H AND JANSR, F, G AND H
A description is not available for this item.
October 22, 2021
TRANSISTOR, FIELD EFFECT, RADIATION HARDENED N-CHANNEL, SILICON, ENCAPSULATED (SURFACE MOUNT AND CARRIER BOARD PACKAGES), TYPES 2N7468 AND 2N7469 JANTXVR, F, G AND H AND JANSR, F, G AND H
Scope. This specification covers the performance requirements for an N-channel, enhancement-mode, MOSFET, radiation hardened (total dose and single event effects (SEE)), power transistor. Two levels...
January 27, 2020
TRANSISTOR, FIELD EFFECT, RADIATION HARDENED N-CHANNEL, SILICON, ENCAPSULATED (SURFACE MOUNT AND CARRIER BOARD PACKAGES), TYPES 2N7468 AND 2N7469 JANTXVR, F, G AND H AND JANSR, F, G AND H
Scope. This specification covers the performance requirements for an N-channel, enhancement-mode, MOSFET, radiation hardened (total dose and single event effects (SEE)), power transistor. Two levels...
November 27, 2018
TRANSISTOR, FIELD EFFECT, RADIATION HARDENED N-CHANNEL, SILICON, ENCAPSULATED (SURFACE MOUNT AND CARRIER BOARD PACKAGES), TYPES 2N7468 AND 2N7469 JANTXVR, F, G AND H AND JANSR, F, G AND H
This specification covers the performance requirements for an N-channel, enhancement-mode, MOSFET, radiation hardened (total dose and single event effects (SEE)), power transistor. Two levels of...
August 25, 2017
TRANSISTOR, FIELD EFFECT, RADIATION HARDENED N-CHANNEL, SILICON, ENCAPSULATED (SURFACE MOUNT AND CARRIER BOARD PACKAGES), TYPES 2N7468 AND 2N7469 JANTXVR, F, G AND H AND JANSR, F, G AND H
This specification covers the performance requirements for an N-channel, enhancement-mode, MOSFET, radiation hardened (total dose and single event effects (SEE)), power transistor. Two levels of...
May 26, 2016
TRANSISTOR, FIELD EFFECT, RADIATION HARDENED N-CHANNEL, SILICON, ENCAPSULATED (SURFACE MOUNT AND CARRIER BOARD PACKAGES), TYPES 2N7468 AND 2N7469 JANTXVR, F, G AND H AND JANSR, F, G AND H
This specification covers the performance requirements for an N-channel, enhancement-mode, MOSFET, radiation hardened (total dose and single event effects (SEE)), power transistor. Two levels of...
May 26, 2015
Semiconductor Device, Field Effect Radiation Hardened (Total Dose and Single Event Effects) Transistor, N-Channel, Silicon Types 2N7468U2 and 2N7469U2 JANTXVR, F, G and H and JANSR, F, G and H
A description is not available for this item.
August 19, 2010
SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE AND SINGLE EVENT EFFECTS) TRANSISTOR, N-CHANNEL, SILICON TYPES 2N7468U2 AND 2N7469U2 JANTXVR, F, G AND H AND JANSR, F, G AND H
This specification covers the performance requirements for an N-channel, enhancement-mode, MOSFET, radiation hardened (total dose and single event effects (SEE)), power transistor. Two levels of...
November 5, 2009
SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE AND SINGLE EVENT EFFECTS) TRANSISTOR, N-CHANNEL, SILICON TYPES 2N7468U2 AND 2N7469U2 JANTXVR, F, G AND H AND JANSR, F, G AND H
This specification covers the performance requirements for an N-channel, enhancement-mode, MOSFET, radiation hardened (total dose and single event effects (SEE)), power transistor. Two levels of...
January 14, 2005
SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE AND SINGLE EVENT EFFECTS) TRANSISTOR, N-CHANNEL, SILICON TYPES 2N7468U2 AND 2N7469U2 JANTXVR, F, G AND H AND JANSR, F, G AND H
This specification covers the performance requirements for an N-channel, enhancement-mode, MOSFET, radiation hardened (total dose and single event effects (SEE)), power transistor. Two levels of...
May 6, 2002
SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE AND SINGLE EVENT EFFECTS) TRANSISTOR, N-CHANNEL, SILICON TYPES 2N7468U2 AND 2N7469U2 JANTXVR, F, G, AND H, AND JANSR, F, G, AND H
A description is not available for this item.
August 20, 2001
SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE AND SINGLE EVENT EFFECTS) TRANSISTOR, N-CHANNEL, SILICON TYPES 2N7468U2 AND 2N7469U2 JANTXVR, F, G, AND H, AND JANSR, F, G, AND H
A description is not available for this item.
MIL-PRF-19500/673
March 9, 2001
SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE AND SINGLE EVENT EFFECTS) TRANSISTOR, N-CHANNEL, SILICON TYPES 2N7468U2 AND 2N7469U2 JANTXVR, F, G AND H AND JANSR, F, G AND H
This specification covers the performance requirements for an N-channel, enhancement-mode, MOSFET, radiation hardened (total dose and single event effects (SEE)), power transistor. Four levels of...

References

Advertisement